TE Connectivity Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity 207489-1.

Description
CABLE BOOT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE BOOT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity - 28AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
28AC7996
Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity 28AC7996
CABLE BOOT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors RoHS Compliant: Yes

CABLE BOOT, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC7996
Product Name Cable Boot, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074547 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 3-745130-8 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824800 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.945 to 1.260 inch (24 to 32 mm)
View Details