TE Connectivity Antennas 2108965-4

Description
Body Features Antenna Weight : 1.1 G  [.038 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Cable Length : .2 M  [.65 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 15.6 MM  [.614 INCH ] Product Width : 18.6 MM  [.732 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 5900 - 8500 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.1 G  [.038 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Cable Length : .2 M  [.65 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 15.6 MM  [.614 INCH ] Product Width : 18.6 MM  [.732 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 5900 - 8500 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108965-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2108965-4
Antennas 2108965-4
Body Features Antenna Weight : 1.1 G  [.038 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Cable Length : .2 M  [.65 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 15.6 MM  [.614 INCH ] Product Width : 18.6 MM  [.732 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 5900 - 8500 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.1 G  [.038 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .2 M  [.65 FT ]
  • Product Height : .15 MM  [.006 INCH ]
  • Product Length : 15.6 MM  [.614 INCH ]
  • Product Width : 18.6 MM  [.732 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : UWB
  • Primary Application : UWB

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : UWB

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, UMCC, MHF1, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 5900 - 8500
  • Gain (Max) (DB) : 3.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108965-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108965-4-ND
RF Antennas 17-2108965-4-ND
FPC ANT, MHF, 200MM, UWB 6~8.5 G

FPC ANT, MHF, 200MM, UWB 6~8.5 G

Buy Now Datasheet
Fpc Ant, Mhf, 200Mm, Uwb 6~8.5 Ghz Rohs Compliant Te Connectivity - 60AK9747 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Ant, Mhf, 200Mm, Uwb 6~8.5 Ghz Rohs Compliant Te Connectivity
60AK9747
Fpc Ant, Mhf, 200Mm, Uwb 6~8.5 Ghz Rohs Compliant Te Connectivity 60AK9747
FPC ANT, MHF, 200MM, UWB 6~8.5 GHZ ROHS COMPLIANT: YES

FPC ANT, MHF, 200MM, UWB 6~8.5 GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108965-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108965-4
RF Antennas 2108965-4
7.2GHz UWB Flat Patch RF Antenna 6GHz ~ 8.5GHz 3.4dBi MHF Adhesive

7.2GHz UWB Flat Patch RF Antenna 6GHz ~ 8.5GHz 3.4dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2108965-4 17-2108965-4-ND 60AK9747 2108965-4
Product Name Antennas RF Antennas Fpc Ant, Mhf, 200Mm, Uwb 6~8.5 Ghz Rohs Compliant Te Connectivity RF Antennas
Applications UWB UWB UWB
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 5900.0 to 8500.0 MHz 7200.0 MHz
Gain 3 to 6 dB 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 2108936-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers