TE Connectivity Antennas 2548623-5

Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.005 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 65 MM  [2.56 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TN/NTN Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4L Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1427 - 2700 Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.005 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 65 MM  [2.56 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TN/NTN Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4L Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1427 - 2700 Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2548623-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2548623-5
Antennas 2548623-5
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.005 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 65 MM  [2.56 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TN/NTN Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4L Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1427 - 2700 Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .1 M  [.328 FT ]
  • Product Height : .15 MM  [.005 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 65 MM  [2.56 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : TN/NTN

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4L
  • Mount Antenna End Connector Type : UHF
  • Mount Radio End Connector Type : UHF

Signal Characteristics


  • Frequency Band (MHZ) : 1427 - 2700
  • Frequency Category : 1427 - 6000
  • Gain (Max) (DB) : 1.5
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet
RF Antennas - 343-2548623-5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
343-2548623-5-ND
RF Antennas 343-2548623-5-ND
FPC ANT, MHF4L, 100MM, HDP

FPC ANT, MHF4L, 100MM, HDP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2548623-5 343-2548623-5-ND
Product Name Antennas RF Antennas
Applications NTN SatCom General Purpose
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1427.0 to 2700.0 MHz 2000.0 to 2586.0 MHz
Gain 3 to 6 dB 4.2 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2372105-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 956-510-502 - TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details