TE Connectivity Antennas 2118308-8

Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .29 M  [.95 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, Bluetooth, Wi-Fi Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .29 M  [.95 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, Bluetooth, Wi-Fi Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118308-8 - TE Connectivity
Berwyn, PA, United States
Antennas
2118308-8
Antennas 2118308-8
Body Features Antenna Weight : 4.2 G  [.148 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Length : .29 M  [.95 FT ] Product Height : .02 MM  [.052 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 14 MM  [.551 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, Bluetooth, Wi-Fi Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4.2 G  [.148 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .29 M  [.95 FT ]
  • Product Height : .02 MM  [.052 INCH ]
  • Product Length : 110 MM  [4.33 INCH ]
  • Product Width : 14 MM  [.551 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular, Bluetooth, Wi-Fi
  • Primary Application : Cat-M/NB-IoT, Cellular, Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, UMCC, MHF

Signal Characteristics


  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2118308-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118308-8-ND
RF Antennas 17-2118308-8-ND
RF Antenna

RF Antenna

Buy Now Datasheet
Antennas - 2118308-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118308-8
Antennas 2118308-8
4G WORLD BAND, METASPAN, PCB ANT, 290MM

4G WORLD BAND, METASPAN, PCB ANT, 290MM

Buy Now
RF Antennas - 2118308-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118308-8
RF Antennas 2118308-8
829MHz, 859MHz, 869MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.5GHz CDMA, GSM, ISM, LTE, UMTS, ZigBee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 824MHz ~ 894MHz, 868MHz ~ 870MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.9dBi MHF Adhesive

829MHz, 859MHz, 869MHz, 920MHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.5GHz CDMA, GSM, ISM, LTE, UMTS, ZigBee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 824MHz ~ 894MHz, 868MHz ~ 870MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.9dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118308-8 17-2118308-8-ND 2118308-8 2118308-8
Product Name Antennas RF Antennas Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular, Wi-Fi Cellular or PCS Terminal; CDMA, GSM, ISM, LTE, UMTS, ZigBee™ CDMA, GSM, ISM, LTE, UMTS, ZigBee™
Pattern Type Omni directional
Polarization Linear
Gain 3 to 6 dB 3.9 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108844-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers