TE Connectivity Antennas 2361492-1

Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) (INCH) : .028 Cable Length : .02 M  [.7 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Zigbee, LPWA, Bluetooth, Cat-M/NB-IoT, Cellular, LoRaWAN, Wi-Fi Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) (INCH) : .028 Cable Length : .02 M  [.7 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Zigbee, LPWA, Bluetooth, Cat-M/NB-IoT, Cellular, LoRaWAN, Wi-Fi Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2361492-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2361492-1
Antennas 2361492-1
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) (INCH) : .028 Cable Length : .02 M  [.7 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Zigbee, LPWA, Bluetooth, Cat-M/NB-IoT, Cellular, LoRaWAN, Wi-Fi Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 2.9 G  [.102 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) (INCH) : .028
  • Cable Length : .02 M  [.7 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : Zigbee, LPWA, Bluetooth, Cat-M/NB-IoT, Cellular, LoRaWAN, Wi-Fi
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, UMCC, MHF1, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2361492-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2361492-1-ND
RF Antennas 17-2361492-1-ND
829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

Buy Now Datasheet
Multi-Band Antennas - 2131889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2131889
Multi-Band Antennas 2131889
Small form factor Antenna,LTE,PCB,200m m

Small form factor Antenna,LTE,PCB,200mm

Supplier's Site
Multi-Band Antennas - 2131888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2131888
Multi-Band Antennas 2131888
Small form factor Antenna,LTE,PCB,200m m

Small form factor Antenna,LTE,PCB,200mm

Supplier's Site
RF and Wireless - RF Antennas - 2361492-1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
2361492-1
RF and Wireless - RF Antennas 2361492-1
Win Source Part Number: 1373190-2361492-1 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bag Product Status: Active Features: Cable - 200mm Base Product Number: 236149 Mounting Type: Adhesive HTSUS: 8517.71.0000 Applications: LTE, UMTS, WCDMA REACH Status: Vendor Undefined ECCN: EAR99 Termination: MHF RF Family/Standard: Cellular Frequency Group: Wide Band Frequency (Center/Band): 829MHz, 1.94GHz, 2.5GHz Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz Antenna Type: PCB Trace Number of Bands: 3 VSWR: 4 Gain: 4dBi, 4dBi, 4dBi Height (Max): 0.039" (1.00mm)

Win Source Part Number: 1373190-2361492-1
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bag
Product Status: Active
Features: Cable - 200mm
Base Product Number: 236149
Mounting Type: Adhesive
HTSUS: 8517.71.0000
Applications: LTE, UMTS, WCDMA
REACH Status: Vendor Undefined
ECCN: EAR99
Termination: MHF
RF Family/Standard: Cellular
Frequency Group: Wide Band
Frequency (Center/Band): 829MHz, 1.94GHz, 2.5GHz
Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz
Antenna Type: PCB Trace
Number of Bands: 3
VSWR: 4
Gain: 4dBi, 4dBi, 4dBi
Height (Max): 0.039" (1.00mm)

Buy Now Datasheet
RF Antennas - 2361492-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2361492-1
RF Antennas 2361492-1
829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, UMTS, WCDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4dBi, 4dBi, 4dBi MHF Adhesive

Buy Now Datasheet
Pcb Antenna, 1.71-2.7Ghz, 4Dbi Rohs Compliant Te Connectivity - 09AJ7709 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.71-2.7Ghz, 4Dbi Rohs Compliant Te Connectivity
09AJ7709
Pcb Antenna, 1.71-2.7Ghz, 4Dbi Rohs Compliant Te Connectivity 09AJ7709
PCB ANTENNA, 1.71-2.7GHZ, 4DBI ROHS COMPLIANT: YES

PCB ANTENNA, 1.71-2.7GHZ, 4DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2361492-1 17-2361492-1-ND 2131889 2361492-1 2361492-1 09AJ7709
Product Name Antennas RF Antennas Multi-Band Antennas RF and Wireless - RF Antennas RF Antennas Pcb Antenna, 1.71-2.7Ghz, 4Dbi Rohs Compliant Te Connectivity
Applications Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA Multi-band LTE, UMTS, WCDMA
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz 698.0 to ? MHz
Gain 3 to 6 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108921-6 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers