TE Connectivity Antennas 2108853-1

Description
Body Features Product Weight : 45 G  [1.58733 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 13 MM  [.512 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 43 MM  [1.693 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, UMCC, MHF1 Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1194 - 1255 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 23.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Product Weight : 45 G  [1.58733 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 13 MM  [.512 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 43 MM  [1.693 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, UMCC, MHF1 Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1194 - 1255 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 23.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108853-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108853-1
Antennas 2108853-1
Body Features Product Weight : 45 G  [1.58733 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 13 MM  [.512 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 43 MM  [1.693 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, UMCC, MHF1 Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1194 - 1255 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 23.2 Peak Gain (DBI) : > 6

Body Features


  • Product Weight : 45 G  [1.58733 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ]
  • Cable Length : .1 M  [.33 FT ]
  • Product Height : 13 MM  [.512 INCH ]
  • Product Length : 43 MM  [1.693 INCH ]
  • Product Width : 43 MM  [1.693 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Primary Application : GNSS
  • Wireless Application : GNSS

Mechanical Attachment


  • Mounting Type : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, U.FL, UMCC, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610, 1194 - 1255
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 23.2
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 17-2108853-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108853-1-ND
RF Antennas 17-2108853-1-ND
1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 23.2dBic ~ 32.7dBic, 30.7dBic ~ 33.5dBic RP-SMA Male Adhesive

1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 23.2dBic ~ 32.7dBic, 30.7dBic ~ 33.5dBic RP-SMA Male Adhesive

Buy Now Datasheet
RF Antennas - 2108853-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108853-1
RF Antennas 2108853-1
1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 23.2dBic ~ 32.7dBic, 30.7dBic ~ 33.5dBic RP-SMA Male Adhesive

1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 23.2dBic ~ 32.7dBic, 30.7dBic ~ 33.5dBic RP-SMA Male Adhesive

Buy Now Datasheet
Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity - 64AJ2571 - Newark, An Avnet Company
Chicago, IL, United States
Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity
64AJ2571
Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity 64AJ2571
ACTIVE ANT,MHF,100MM,L1+G1 - L2+E5B+G2 ROHS COMPLIANT: YES

ACTIVE ANT,MHF,100MM,L1+G1 - L2+E5B+G2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108853-1 17-2108853-1-ND 2108853-1 64AJ2571
Product Name Antennas RF Antennas RF Antennas Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity
Applications Modem or Wireless Network; GNSS GPS; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1194.0 to 1610.0 MHz 1225.0 to 1584.5 MHz
Gain 6 dB 23.2 to 33.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-315-HESM - TE Connectivity
Specs
Applications LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 8-2195851-1 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118309-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118309-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers