TE Connectivity Antennas 2108788-1

Description
Body Features Product Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : .78 MM  [.031 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.44 MM  [.45 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Primary Application : ISM, Cellular, Zigbee Wireless Application : Cellular, Zigbee, ISM Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1710 - 1990, 824 - 960 Frequency Category : 824 - 1990 Gain (Max) (DB) : 1.2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Product Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : .78 MM  [.031 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.44 MM  [.45 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Primary Application : ISM, Cellular, Zigbee Wireless Application : Cellular, Zigbee, ISM Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1710 - 1990, 824 - 960 Frequency Category : 824 - 1990 Gain (Max) (DB) : 1.2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108788-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108788-1
Antennas 2108788-1
Body Features Product Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : .78 MM  [.031 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.44 MM  [.45 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Primary Application : ISM, Cellular, Zigbee Wireless Application : Cellular, Zigbee, ISM Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1710 - 1990, 824 - 960 Frequency Category : 824 - 1990 Gain (Max) (DB) : 1.2 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : .6 G  [.021 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : .78 MM  [.031 INCH ]
  • Product Length : 37.59 MM  [1.48 INCH ]
  • Product Width : 11.44 MM  [.45 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Primary Application : ISM, Cellular, Zigbee
  • Wireless Application : Cellular, Zigbee, ISM

Mechanical Attachment


  • Mounting Type : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : US Dual & EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1990, 824 - 960
  • Frequency Category : 824 - 1990
  • Gain (Max) (DB) : 1.2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2108788-1
Product Name Antennas
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1513247-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108793-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers