TE Connectivity Antennas 0600-00014

Description
Configuration Features Antenna Style : External Band Type : WLAN, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Band Type : WLAN, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 0600-00014 - TE Connectivity
Berwyn, PA, United States
Antennas
0600-00014
Antennas 0600-00014
Configuration Features Antenna Style : External Band Type : WLAN, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500

Configuration Features


  • Antenna Style : External
  • Band Type : WLAN, Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
Buy Now
RF Antennas - 0600-00014-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00014-ND
RF Antennas 0600-00014-ND
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 0600-00014 0600-00014-ND
Product Name Antennas RF Antennas
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Form Factor / Mounting External
Applications RF Antennas
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2108921-9 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details