Body Features Antenna Weight : 4.2 G [.148 OZ ]
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded
Dimensions Cable Length : .35 M [1.15 FT ] Product Height : .02 MM [.052 INCH ] Product Length : 110 MM [4.33 INCH ] Product Width : 14 MM [.551 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1
Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, Bluetooth, Wi-Fi Primary Application : Cellular, Wi-Fi, Cat-M/NB-IoT
Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear
Operation/Applicatio
n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA
Other Precision Level : Standard
Packaging Features Packaging Method : Bag/Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4
Signal Characteristics Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Body Features
- Antenna Weight : 4.2 G [.148 OZ ]
Configuration Features
- Antenna Style : PCB
- Antenna Type : PCB
- Band Type : Multi Band
- Mounting Location : Internal/Embedded
Dimensions
- Cable Length : .35 M [1.15 FT ]
- Product Height : .02 MM [.052 INCH ]
- Product Length : 110 MM [4.33 INCH ]
- Product Width : 14 MM [.551 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 3:1
Industry Standards
- Communication Protocol : Cat-M/NB-IoT, Cellular, Bluetooth, Wi-Fi
- Primary Application : Cellular, Wi-Fi, Cat-M/NB-IoT
Mechanical Attachment
- Mounting Method : Adhesive Mount
- Polarization : Linear
Operation/Application
- Directionality : Omnidirectional
- Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag/Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : MHF4
Signal Characteristics
- Frequency Category : 698 - 2700
- Gain (Max) (DB) : 3.9
- Peak Gain (DBI) : 3 < 6