Body Features Insulator Material : Porcelain Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 47 - 57 MM [1.875 - 2.25 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation, Overhead
Product Type Features Installation Technology : Cold Applied
Body Features
- Insulator Material : Porcelain
- Primary Product Color : Red
Dimensions
- Insulator Core Diameter Range : 47 - 57 MM [1.875 - 2.25 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Bushings/Insulators
- Power Component Application Type : Substation, Overhead
Product Type Features
- Installation Technology : Cold Applied