TE Connectivity Connector Strain Relief 206512-6

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 206512-6 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
206512-6
Connector Strain Relief 206512-6
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Large Cable Clamp Kit,bulk Pkg Rohs Compliant Amp Te Connectivity - 41M0625 - Newark, An Avnet Company
Chicago, IL, United States
Large Cable Clamp Kit,bulk Pkg Rohs Compliant Amp Te Connectivity
41M0625
Large Cable Clamp Kit,bulk Pkg Rohs Compliant Amp Te Connectivity 41M0625
LARGE CABLE CLAMP KIT,BULK PKG ROHS COMPLIANT: YES

LARGE CABLE CLAMP KIT,BULK PKG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 206512-6 41M0625
Product Name Connector Strain Relief Large Cable Clamp Kit,bulk Pkg Rohs Compliant Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5207908-7 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - CZ3658-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Connector Strain Relief - 201843-3 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details