TE Connectivity Connector Strain Relief 2-747580-3

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.59 - 9.78 MM  [.338 - .385 INCH ] Product Length : 15.87 MM  [.625 INCH ] Housing Features Body Orientation : Horizontal Operation/Applicatio n Compatible With Connector Shell Size : 5, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.59 - 9.78 MM  [.338 - .385 INCH ] Product Length : 15.87 MM  [.625 INCH ] Housing Features Body Orientation : Horizontal Operation/Applicatio n Compatible With Connector Shell Size : 5, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-747580-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-747580-3
Connector Strain Relief 2-747580-3
Body Features Primary Product Material : Steel Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.59 - 9.78 MM  [.338 - .385 INCH ] Product Length : 15.87 MM  [.625 INCH ] Housing Features Body Orientation : Horizontal Operation/Applicatio n Compatible With Connector Shell Size : 5, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 8.59 - 9.78 MM  [.338 - .385 INCH ]
  • Product Length : 15.87 MM  [.625 INCH ]

Housing Features


  • Body Orientation : Horizontal

Operation/Application


  • Compatible With Connector Shell Size : 5, 4
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-747580-3
Product Name Connector Strain Relief
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 207467-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 200730-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.73 inch (44.04 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details