TE Connectivity Cable Clamp, Size 23, Thermoplastic; Product Range Amp Te Connectivity 206512-5.

Description
CABLE CLAMP, SIZE 23, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:23; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:28.58MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES
Description
CABLE CLAMP, SIZE 23, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:23; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:28.58MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 23, Thermoplastic; Product Range Amp Te Connectivity - 26AC6461 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 23, Thermoplastic; Product Range Amp Te Connectivity
26AC6461
Cable Clamp, Size 23, Thermoplastic; Product Range Amp Te Connectivity 26AC6461
CABLE CLAMP, SIZE 23, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:23; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:28.58MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP, SIZE 23, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:23; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:28.58MM; ACCESSORY TYPE:CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC6461
Product Name Cable Clamp, Size 23, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1445763-1 - TE Connectivity
Specs
Material Copper
Length 0.4331 inch (11 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074602 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820600 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details