Altech Corp. Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene 5308 905

Description
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene - 70075270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene
70075270
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene 70075270
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s

  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075270
Product Name Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213902-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details