TE Connectivity Strain Relief, 14Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-9

Description
STRAIN RELIEF, 14WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:14Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:14Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 14WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:14Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:14Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 14Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4185 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 14Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F4185
Strain Relief, 14Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F4185
STRAIN RELIEF, 14WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:14Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:14Contacts RoHS Compliant: Yes

STRAIN RELIEF, 14WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:14Positions; Strain Relief Material:Thermoplastic; No. of Contacts:14Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 14, Thermoplastic Rohs Compliant Amp Te Connectivity - 19J5578 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 14, Thermoplastic Rohs Compliant Amp Te Connectivity
19J5578
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 14, Thermoplastic Rohs Compliant Amp Te Connectivity 19J5578
Strain Relief, Strain Relief, Novo, ECONOLATCH Receptacles, 14, Thermoplastic RoHS Compliant: Yes

Strain Relief, Strain Relief, Novo, ECONOLATCH Receptacles, 14, Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4185
Product Name Strain Relief, 14Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825090 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details