TE Connectivity Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity 1-206062-6.

Description
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity - 28AC6424 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity
28AC6424
Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity 28AC6424
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC6424
Product Name Circular Cable Clamp, Size 11, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747580-2 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820460 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details