TE Connectivity Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity 2032441-1

Description
COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity - 96M0664 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity
96M0664
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity 96M0664
COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96M0664
Product Name Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details