TE Connectivity RF Cable Assemblies 1064544-1

Description
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Ferrule Material : Copper/Brass Ferrule Plating : Nickel Jacket Material : FEP Fluorocarbon RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 2.1 RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .1 M  [.32 FT ] Dielectric Material : Polypropylene Product Type Features Coaxial Cable Type : 9960-48 Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : SMA Bulkhead Jack RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack RF Cable Assembly Type : RF Coax Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Ferrule Material : Copper/Brass Ferrule Plating : Nickel Jacket Material : FEP Fluorocarbon RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 2.1 RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .1 M  [.32 FT ] Dielectric Material : Polypropylene Product Type Features Coaxial Cable Type : 9960-48 Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : SMA Bulkhead Jack RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack RF Cable Assembly Type : RF Coax Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064544-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064544-1
RF Cable Assemblies 1064544-1
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Ferrule Material : Copper/Brass Ferrule Plating : Nickel Jacket Material : FEP Fluorocarbon RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 2.1 RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .1 M  [.32 FT ] Dielectric Material : Polypropylene Product Type Features Coaxial Cable Type : 9960-48 Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : SMA Bulkhead Jack RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack RF Cable Assembly Type : RF Coax Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Ferrule Material : Copper/Brass
  • Ferrule Plating : Nickel
  • Jacket Material : FEP Fluorocarbon
  • RF Cable Assembly Color : Blue
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Conductor Size (AWG) : 30
  • Mated Height (MM) : 2.1
  • RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Voltage : 250 VAC

Mechanical Attachment


  • Mating Diameter (MM) : 2.5

Other


  • Cable Assembly Length : .1 M  [.32 FT ]
  • Dielectric Material : Polypropylene

Product Type Features


  • Coaxial Cable Type : 9960-48
  • Product Type : Cable Assembly
  • RF Cable Assembly Connector Type (End A) : SMA Bulkhead Jack
  • RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack
  • RF Cable Assembly Type : RF Coax Cable Assembly
  • RF Connector Type : Micro Miniature
  • Shielded : Yes
  • Shrink Tubing : With

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - A114636-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A114636-ND
Coaxial Cables (RF) A114636-ND
"Cable Assembly Coaxial SMA to SSMT 3.937"" (100.00mm)"

"Cable Assembly Coaxial SMA to SSMT 3.937"" (100.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 1064544-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1064544-1
RF Cable Assemblies 1064544-1
RF Cable Assemblies 9960 4100 02, CABLE ASSEMBLY

RF Cable Assemblies 9960 4100 02, CABLE ASSEMBLY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064544-1 A114636-ND 1064544-1
Product Name RF Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-036952-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
Cable Assembly - 493-06171917-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 2081392-2 - TE Connectivity
Specs
Application RF
Product Type MATE-AX Jack
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 2221288-8 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.6667 ft (2.03 dm)
View Details