TE Connectivity RF Cable Assemblies 2081376-1

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081376-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081376-1
RF Cable Assemblies 2081376-1
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : FAKRA to FAKRA Coax Cable Type : RG 174LL

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : FAKRA Plug
  • Cable Assembly Type : FAKRA to FAKRA
  • Coax Cable Type : RG 174LL
Buy Now Datasheet
Coaxial Cables (RF) - 343-2081376-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081376-1-ND
Coaxial Cables (RF) 343-2081376-1-ND
"COAX CBL FAKRA TO FAKRA 11.8"""

"COAX CBL FAKRA TO FAKRA 11.8"""

Buy Now Datasheet
Coaxial Cable - 2868616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868616
Coaxial Cable 2868616
TE Connectivity 2081376-1 Coaxial Cable

TE Connectivity 2081376-1 Coaxial Cable

Supplier's Site
Coaxial Cable - 2868617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868617
Coaxial Cable 2868617
TE Connectivity 2081376-1 Coaxial Cable

TE Connectivity 2081376-1 Coaxial Cable

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081376-1 343-2081376-1-ND 2868616
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type FAKRA Plug
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337815-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2483406-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
2 suppliers