TE Connectivity NTC Thermistors 20033230-00

Description
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM  [1.811 INCH ] Lead Wire Size (AWG) : 28 Product Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM  [1.811 INCH ] Lead Wire Size (AWG) : 28 Product Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 20033230-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
20033230-00
NTC Thermistors 20033230-00
Body Features Lead Wire Conductor Type : Tinned Copper Solid Dimensions Lead Wire Length : 46 MM  [1.811 INCH ] Lead Wire Size (AWG) : 28 Product Diameter : 2.8 MM  [.11 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 50

Body Features


  • Lead Wire Conductor Type : Tinned Copper Solid

Dimensions


  • Lead Wire Length : 46 MM  [1.811 INCH ]
  • Lead Wire Size (AWG) : 28
  • Product Diameter : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .5
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 20033230-00
Product Name NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 11030464-00 - TE Connectivity
Specs
Temperature Range -80 to 125 C (-112 to 257 F)
View Details