TE Connectivity Humidity Sensors 20029491-40

Description
Industry Standards Communication Protocol : Bluetooth Product Type Features Humidity Sensor Product Type : Wireless Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Accuracy (PCTRH) : ±5 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Industry Standards Communication Protocol : Bluetooth Product Type Features Humidity Sensor Product Type : Wireless Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Accuracy (PCTRH) : ±5 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 20029491-40 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
20029491-40
Humidity Sensors 20029491-40
Industry Standards Communication Protocol : Bluetooth Product Type Features Humidity Sensor Product Type : Wireless Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Accuracy (PCTRH) : ±5 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Industry Standards


  • Communication Protocol : Bluetooth

Product Type Features


  • Humidity Sensor Product Type : Wireless

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Accuracy (PCTRH) : ±5
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Moisture Meters
Product Number 20029491-40
Product Name Humidity Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HPP845E034R5 - 873861-HPP845E034R5 - Win Source Electronics
Specs
Form Factor Sensor
View Details
4 suppliers
Humidity Sensors - HPP845E134 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity Sensors - 20027957-50 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
2 suppliers
Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details