TE Connectivity Humidity Sensor Components 10142048-12

Description
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - 10142048-12 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
10142048-12
Humidity Sensor Components 10142048-12
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Analog Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .76
  • Supply Voltage (Peak) (V) : 6

Product Type Features


  • Humidity Sensor Component Product Type : RHT
  • Humidity Sensor Component Sensor Type : Analog

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Moisture Meters
Product Number 10142048-12
Product Name Humidity Sensor Components
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 20029491-40 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
Humidity Sensors - HPP805D033 - Richardson RFPD
Specs
Form Factor Sensor
View Details
2 suppliers
Humidity, Moisture Sensors - HM1500LF-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers
Humidity Sensor Components - HPP845E031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details