TE Connectivity Humidity Sensors HPP845E131R4

Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP845E131R4 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
HPP845E131R4
Humidity Sensors HPP845E131R4
Electrical Characteristics Current Consumption (MAMP) : .014 Supply Voltage (Peak) (VDC) : 3.8 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .014
  • Supply Voltage (Peak) (VDC) : 3.8

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Humidity Sensors
HPP845E131R4
Humidity Sensors HPP845E131R4
HTU21D(F) RH/T SENSOR IC. Digital Relative Humidity sensor with Temperature output The HTU21D(F) is a new digital humidity sensor with temperature outputby MEAS. Setting new standards in terms of size and intelligence, it isembedded in a reflow solderable Dual Flat No leads (DFN) package witha small 3 x 3 x 0.9 mm footprint. This sensor provides calibrated,linearize d signals in digital, I2C format. HTU21D(F) digital humidity sensors are dedicated humidity andtemperature plug and play transducers for OEM applications wherereliable and accurate measurements are needed. Direct interface with amicro-controller is made possible with the module for humidity andtemperature digital outputs. These low power sensors are designed forhigh volume and cost sensitive applications with tight space constraints. Every sensor is individually calibrated and tested. Lot identification isprinted on the sensor and an electronic identification code is stored onthe chip – which can be read out by command. Low battery can bedetected and a checksum improves communication reliability. Theresolution of these digital humidity sensors can be changed by command(8/12bit up to 12/14bit for RH/T). With MEAS’ improvements and miniaturization of this sensor, theperformance-to-pr ice ratio has been improved – and eventually, anydevice should benefit from its cutting-edge energy saving operationmode. Optional PTFE filter/membrane (F) protects HTU21D digital humiditysensors against dust and water immersion, as well as againstcontamination by particles. PTFE filter/membranes preserve a highresponse time. The white PTFE filter/membrane is directly stuck on thesensor housing. This membrane is allowing an IP67 compliantprotection. Features Full interchangeability with no calibration required in standard conditions Instantaneous desaturation after long periods in saturation phase Compatible with automatized assembly processes, including Pb free and reflowprocesses Individual marking for compliance to stringent traceability requirements Applications Home Appliance Medical Printers Humidifier

HTU21D(F) RH/T SENSOR IC. Digital Relative Humidity sensor with Temperature output

The HTU21D(F) is a new digital humidity sensor with temperature outputby MEAS. Setting new standards in terms of size and intelligence, it isembedded in a reflow solderable Dual Flat No leads (DFN) package witha small 3 x 3 x 0.9 mm footprint. This sensor provides calibrated,linearized signals in digital, I2C format.

HTU21D(F) digital humidity sensors are dedicated humidity andtemperature plug and play transducers for OEM applications wherereliable and accurate measurements are needed. Direct interface with amicro-controller is made possible with the module for humidity andtemperature digital outputs. These low power sensors are designed forhigh volume and cost sensitive applications with tight space constraints.

Every sensor is individually calibrated and tested. Lot identification isprinted on the sensor and an electronic identification code is stored onthe chip – which can be read out by command. Low battery can bedetected and a checksum improves communication reliability. Theresolution of these digital humidity sensors can be changed by command(8/12bit up to 12/14bit for RH/T).

With MEAS’ improvements and miniaturization of this sensor, theperformance-to-price ratio has been improved – and eventually, anydevice should benefit from its cutting-edge energy saving operationmode.

Optional PTFE filter/membrane (F) protects HTU21D digital humiditysensors against dust and water immersion, as well as againstcontamination by particles. PTFE filter/membranes preserve a highresponse time. The white PTFE filter/membrane is directly stuck on thesensor housing. This membrane is allowing an IP67 compliantprotection.

Features

  • Full interchangeability with no calibration required in standard conditions
  • Instantaneous desaturation after long periods in saturation phase
  • Compatible with automatized assembly processes, including Pb free and reflowprocesses
  • Individual marking for compliance to stringent traceability requirements

Applications

  • Home Appliance
  • Medical
  • Printers
  • Humidifier
Supplier's Site Datasheet
Humidity, Moisture Sensors - 223-1594-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1594-2-ND
Humidity, Moisture Sensors 223-1594-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1594-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1594-1-ND
Humidity, Moisture Sensors 223-1594-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-1594-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1594-6-ND
Humidity, Moisture Sensors 223-1594-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 5s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1037897-HPP845E131R4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1037897-HPP845E131R4
Sensors, Transducers - Humidity, Moisture Sensors 1037897-HPP845E131R4
Win Source Part Number: 1037897-HPP845E131R4 Category: Sensors, Transducers>Humidity , Moisture Sensors Series: HTU Package: Tape & Reel Response Time: 5 s Standard Package: 400 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.5V ~ 3.6V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): HPP845E131R4HPP845E1 31R4.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1594-1,223-1594, 223-1594-2,-HPP845E1 31R4-LSI,2266-HPP845 E131R4,223-1594-ND,2 23-1594-6 Base Product Number: HPP845

Win Source Part Number: 1037897-HPP845E131R4
Category: Sensors, Transducers>Humidity, Moisture Sensors
Series: HTU
Package: Tape & Reel
Response Time: 5 s
Standard Package: 400
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.5V ~ 3.6V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): HPP845E131R4HPP845E131R4.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1594-1,223-1594,223-1594-2,-HPP845E131R4-LSI,2266-HPP845E131R4,223-1594-ND,223-1594-6
Base Product Number: HPP845

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HPP845E131R4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP845E131R4
Sensors, Transducers - Humidity, Moisture Sensors HPP845E131R4
SENSOR HUMID/TEMP 3V I2C 3% SMD

SENSOR HUMID/TEMP 3V I2C 3% SMD

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HPP845E131R4 HPP845E131R4 223-1594-2-ND 1037897-HPP845E131R4 HPP845E131R4
Product Name Humidity Sensors Humidity Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E035R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity Sensor Components - 10142048-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Humidity Sensors - HPP801A031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -76 to 284 F (-60 to 140 C)
View Details
6 suppliers
Humidity Sensors - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers