TE Connectivity Connector Strain Relief 2-5206478-2

Description
Body Features Cable Exit Angle : 45° Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : No Packaging Features Packaging Method : Package Product Type Features Sealable : No Strain Relief Accessory Type : Clam Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 45° Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : No Packaging Features Packaging Method : Package Product Type Features Sealable : No Strain Relief Accessory Type : Clam Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-5206478-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-5206478-2
Connector Strain Relief 2-5206478-2
Body Features Cable Exit Angle : 45° Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : No Packaging Features Packaging Method : Package Product Type Features Sealable : No Strain Relief Accessory Type : Clam Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 45°

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 3
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Clam Shell

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-5206478-2
Product Name Connector Strain Relief
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 212800-1 - TE Connectivity
Specs
Material PVC Vinyl
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Connector Strain Relief - 1445856-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5745174-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details