TE Connectivity Connector Strain Relief 201182-4

Description
Body Features Cable Exit Angle : 90°, 180° Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Product Height : 65.1 MM  [2.563 INCH ] Product Length : 43.26 MM  [1.703 INCH ] Product Width : 23.32 MM  [.918 INCH ] Mechanical Attachment Thread Size : 8-32 Other Connector Accessory Comment : Hardware supplied unassembled. Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 90°, 180° Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Product Height : 65.1 MM  [2.563 INCH ] Product Length : 43.26 MM  [1.703 INCH ] Product Width : 23.32 MM  [.918 INCH ] Mechanical Attachment Thread Size : 8-32 Other Connector Accessory Comment : Hardware supplied unassembled. Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 201182-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
201182-4
Connector Strain Relief 201182-4
Body Features Cable Exit Angle : 90°, 180° Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Product Height : 65.1 MM  [2.563 INCH ] Product Length : 43.26 MM  [1.703 INCH ] Product Width : 23.32 MM  [.918 INCH ] Mechanical Attachment Thread Size : 8-32 Other Connector Accessory Comment : Hardware supplied unassembled. Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle : 90°, 180°
  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 50

Dimensions


  • Product Height : 65.1 MM  [2.563 INCH ]
  • Product Length : 43.26 MM  [1.703 INCH ]
  • Product Width : 23.32 MM  [.918 INCH ]

Mechanical Attachment


  • Thread Size : 8-32

Other


  • Connector Accessory Comment : Hardware supplied unassembled.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Strain Relief Clamp Amp Te Connectivity - 17R8818 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp Amp Te Connectivity
17R8818
Strain Relief Clamp Amp Te Connectivity 17R8818
STRAIN RELIEF CLAMP

STRAIN RELIEF CLAMP

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 201182-4 17R8818
Product Name Connector Strain Relief Strain Relief Clamp Amp Te Connectivity
Material Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 520853-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
View Details
Connector Strain Relief - 207241-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5748676-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5088450-5 - TE Connectivity
Specs
Material PVC
Length 0.8799 inch (22.35 mm)
View Details