TE Connectivity Definite Purpose Contactors 8-1393127-1

Description
Contact Features Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose Contactor Coil Resistance (OHM) : 1200 Definite Purpose Contactor Coil Voltage Rating (VAC) : 240 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Product Type Features Contactor Type : Definite Purpose Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Screw Terminal
Request a Quote
Description
Contact Features Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose Contactor Coil Resistance (OHM) : 1200 Definite Purpose Contactor Coil Voltage Rating (VAC) : 240 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Product Type Features Contactor Type : Definite Purpose Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Screw Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 8-1393127-1 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
8-1393127-1
Definite Purpose Contactors 8-1393127-1
Contact Features Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose Contactor Coil Resistance (OHM) : 1200 Definite Purpose Contactor Coil Voltage Rating (VAC) : 240 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Product Type Features Contactor Type : Definite Purpose Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Screw Terminal

Contact Features


  • Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 25
  • Pole Configuration : 2

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 240
  • Definite Purpose Contactor Coil Resistance (OHM) : 1200
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 240
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel

Product Type Features


  • Contactor Type : Definite Purpose
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Screw Terminal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 8-1393127-1
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 4-1393132-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 120 volts
View Details
Contactors - 844-FCC-360-BZ4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
Contactors - A1077BB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details