TE Connectivity DC Contactors 1616108-3

Description
Contact Features DC Contactor Contact Arrangement : DPST NO DC Contactor Contact Current Rating (AMP) : 15 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC Contactor Coil Resistance (OHM) : 150 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Chassis Mounting Plate : With Other Torque (INLBS) : 15 in-lbs (Mains) 7.5 in-lbs (Coil) Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 8-32 UNC-2A Stud Termination Features Coil Termination : Stud
Request a Quote
Description
Contact Features DC Contactor Contact Arrangement : DPST NO DC Contactor Contact Current Rating (AMP) : 15 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC Contactor Coil Resistance (OHM) : 150 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Chassis Mounting Plate : With Other Torque (INLBS) : 15 in-lbs (Mains) 7.5 in-lbs (Coil) Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 8-32 UNC-2A Stud Termination Features Coil Termination : Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 1616108-3 - TE Connectivity
Berwyn, PA, United States
DC Contactors
1616108-3
DC Contactors 1616108-3
Contact Features DC Contactor Contact Arrangement : DPST NO DC Contactor Contact Current Rating (AMP) : 15 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC Contactor Coil Resistance (OHM) : 150 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Chassis Mounting Plate : With Other Torque (INLBS) : 15 in-lbs (Mains) 7.5 in-lbs (Coil) Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 8-32 UNC-2A Stud Termination Features Coil Termination : Stud

Contact Features


  • DC Contactor Contact Arrangement : DPST NO
  • DC Contactor Contact Current Rating (AMP) : 15
  • Pole Configuration : 2

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 28
  • DC Contactor Coil Resistance (OHM) : 150
  • DC Contactor Coil Voltage Rating (VDC) : 28
  • DC Contactor Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • DC Contactor Mounting Type : Chassis
  • Mounting Plate : With

Other


  • Torque (INLBS) : 15 in-lbs (Mains) 7.5 in-lbs (Coil)

Product Type Features


  • Arc Cover : Without
  • Contactor Type : Sealed
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 8-32 UNC-2A Stud

Termination Features


  • Coil Termination : Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616108-3
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1616017-3-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 844-6-1618413-9-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details