TE Connectivity Cable Ties 2-160977-2

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160977-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160977-2
Cable Ties 2-160977-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 79 MM  [3.11 INCH ] Product Length : 290 MM  [11.4 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 79 MM  [3.11 INCH ]
  • Product Length : 290 MM  [11.4 INCH ]
  • Product Thickness : 1.3 MM  [.051 INCH ]
  • Product Width : 4.8 MM  [.189 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 49.5
  • Tensile Strength (NEWT) : 220
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160977-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-2 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 6.06 inch (154 mm)
View Details
Cable Ties - 4-160968-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details
2 suppliers
Cable Ties - 4-160975-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 8.03 inch (204 mm)
View Details
2 suppliers
Cable Ties - 171353-3 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 5.71 inch (145 mm)
View Details