TE Connectivity Cable Ties 4-160968-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 134 MM  [5.27 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 134 MM  [5.27 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160968-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160968-1
Cable Ties 4-160968-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 134 MM  [5.27 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.6 MM  [.102 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ]
  • Product Length : 134 MM  [5.27 INCH ]
  • Product Thickness : 1 MM  [.039 INCH ]
  • Product Width : 2.6 MM  [.102 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now Datasheet
Cable Ties and Zip Ties - A119391-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A119391-ND
Cable Ties and Zip Ties A119391-ND
"Standard, Locking Natural 1.26"" (32.00mm) 0.102"" (2.60mm)"

"Standard, Locking Natural 1.26"" (32.00mm) 0.102"" (2.60mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-160968-1 A119391-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-1225-P-ND - DigiKey
Specs
Material Aluminum
Color Silver
Length 14.1 inch (358 mm)
View Details
Cable Ties - 1-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
Cable Ties - 2-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
2 suppliers