TE Connectivity Slide Switches 2-1437580-3

Description
Body Features Actuator Color : Black Actuator Material : PPS Actuator Travel : 3.05 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 11.94 MM  [.47 INCH ] PCB Tail Length : 3.44 MM  [.135 INCH ] Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : PPS Actuator Travel : 3.05 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 11.94 MM  [.47 INCH ] PCB Tail Length : 3.44 MM  [.135 INCH ] Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2-1437580-3 - TE Connectivity
Berwyn, PA, United States
Slide Switches
2-1437580-3
Slide Switches 2-1437580-3
Body Features Actuator Color : Black Actuator Material : PPS Actuator Travel : 3.05 MM  [.12 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 11.94 MM  [.47 INCH ] PCB Tail Length : 3.44 MM  [.135 INCH ] Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : Without PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : PPS
  • Actuator Travel : 3.05 MM  [.12 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-1

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : 3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 11.94 MM  [.47 INCH ]
  • PCB Tail Length : 3.44 MM  [.135 INCH ]
  • Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 115

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Top
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 2-1437580-3
Product Name Slide Switches
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 450-1968-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers
Slide Switches - 1825198-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers