TE Connectivity ASE4204 Slide Switch
SLIDE SWITCH, 4PDT, 115V, 300MA; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:20V RoHS Compliant: Yes
Slide Switches 4PDT 4POS EXT TOP T/H SLIDE SWITCH
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 162505 | 40P4024 | ASE4204 |
| Product Name | Slide Switches | Slide Switch, 4Pdt, 115V, 300Ma; Contact Configuration Alcoswitch Te Connectivity | Slide Switches |
| Terminal Type | Through hole | Through Hole |