TE Connectivity Contact Configuration Alcoswitch Te Connectivity MSS420004.

Description
Contact Configuration:4PDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Description
Contact Configuration:4PDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Alcoswitch Te Connectivity - 27AC9356 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Alcoswitch Te Connectivity
27AC9356
Contact Configuration Alcoswitch Te Connectivity 27AC9356
Contact Configuration:4PDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Contact Configuration:4PDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 27AC9356
Product Name Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1-1437579-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
Slide Switches - 2300-MSN24ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 7347274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details