TE Connectivity Slide Switches 1825261-2

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.3 MM  [.09 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 5.8 MM  [.228 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.3 MM  [.09 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 5.8 MM  [.228 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825261-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825261-2
Slide Switches 1825261-2
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.3 MM  [.09 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 5.8 MM  [.228 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On
  • Terminals Connected : 2-1, 5-4

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.3 MM  [.09 INCH ]
  • Product Length : 14 MM  [.551 INCH ]
  • Product Width : 5.8 MM  [.228 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]
Buy Now
Laguna Hills, CA, United States
Switches - Slide Switches
1089799-1825261-2
Switches - Slide Switches 1089799-1825261-2
Win Source Part Number: 1089799-1825261-2 Category: Switches>Slide Switches Series: MSS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 600 Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.30mm Switch Travel: 2.00mm Electrical Life: 15,000 Cycles Operating Force: 600gf Mechanical Life: 15,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; OS203013MT7QN1; 1825263-2; MSSA22GMSS2200G04; MSS2200G04.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: MSS2200G04-ND,450-15 88,MSS2200G04,2266-1 825261-2 Base Product Number: 1825261

Win Source Part Number: 1089799-1825261-2
Category: Switches>Slide Switches
Series: MSS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 600
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.30mm
Switch Travel: 2.00mm
Electrical Life: 15,000 Cycles
Operating Force: 600gf
Mechanical Life: 15,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): OS202011MS2QN1; OS202011MA0QN1; OS202011MA0QS1; OS203013MT7QN1; 1825263-2; MSSA22GMSS2200G04; MSS2200G04.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: MSS2200G04-ND,450-1588,MSS2200G04,2266-1825261-2
Base Product Number: 1825261

Buy Now Datasheet
Slide Switches - 450-1588-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1588-ND
Slide Switches 450-1588-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825261-2
Switches - Slide Switches 1825261-2
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825261-2 1089799-1825261-2 450-1588-ND 1825261-2
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825031-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - ASE42G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
3 suppliers
Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Slide Switches - 1825010-5 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers