TE Connectivity DIP Switch 2-1437507-9

Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-1437507-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-1437507-9
DIP Switch 2-1437507-9
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Case Color : Black
  • Case Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Contact Features


  • Contact Base Material : Phosphor Bronze

Electrical Characteristics


  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Product Type Features


  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2-1437507-9
Product Name DIP Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825360-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1825057-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 450-1461-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-2319747-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details