TE Connectivity DIP Switch 1825190-7

Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 20.32 MM  [.799 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 20.32 MM  [.799 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825190-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825190-7
DIP Switch 1825190-7
Body Features Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 20.32 MM  [.799 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Tin

Dimensions


  • Product Height : 2 MM  [.079 INCH ]
  • Product Length : 20.32 MM  [.799 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 2
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 25

Product Type Features


  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 450-2130-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2130-ND
DIP Switches 450-2130-ND
Dip Switch Programmable 8 Position Through Hole Breakable (Shunt) Actuator

Dip Switch Programmable 8 Position Through Hole Breakable (Shunt) Actuator

Buy Now Datasheet
Switches - DIP Switches - 1376431-1825190-7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376431-1825190-7
Switches - DIP Switches 1376431-1825190-7
Win Source Part Number: 1376431-1825190-7 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TE Connectivity ALCOSWITCH Switches Series: 7600 Package: Tube Product Status: Active Base Product Number: 1825190 Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Number of Positions: 8 Contact Material: Copper Alloy Pitch: 0.100" (2.54mm), Full Circuit: Programmable Actuator Type: Breakable (Shunt) Termination Style: PC Pin Body Material: Thermoplastic Height Above Board: 0.079" (2.00mm) Actuator Level: Flush, Recessed Washable: Yes Length: 0.800" (20.32mm)

Win Source Part Number: 1376431-1825190-7
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity ALCOSWITCH Switches
Series: 7600
Package: Tube
Product Status: Active
Base Product Number: 1825190
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Number of Positions: 8
Contact Material: Copper Alloy
Pitch: 0.100" (2.54mm), Full
Circuit: Programmable
Actuator Type: Breakable (Shunt)
Termination Style: PC Pin
Body Material: Thermoplastic
Height Above Board: 0.079" (2.00mm)
Actuator Level: Flush, Recessed
Washable: Yes
Length: 0.800" (20.32mm)

Buy Now Datasheet
Dip Switch, 7600 Series, Through Hole Rohs Compliant Amp Te Connectivity - 31Y5816 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 7600 Series, Through Hole Rohs Compliant Amp Te Connectivity
31Y5816
Dip Switch, 7600 Series, Through Hole Rohs Compliant Amp Te Connectivity 31Y5816
DIP Switch, 7600 Series, Through Hole RoHS Compliant: Yes

DIP Switch, 7600 Series, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
1825190-7
DIP Switches/SIP Switches 1825190-7
DIP Switches/SIP Switches 8POS SHUNT T/H DIP SWITCH

DIP Switches/SIP Switches 8POS SHUNT T/H DIP SWITCH

Buy Now Datasheet
Switches - DIP Switches 1825190-7
SWITCH SHUNT DIP PROGRAMMABLE

SWITCH SHUNT DIP PROGRAMMABLE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825190-7 450-2130-ND 1376431-1825190-7 31Y5816 1825190-7 1825190-7
Product Name DIP Switch DIP Switches Switches - DIP Switches Dip Switch, 7600 Series, Through Hole Rohs Compliant Amp Te Connectivity DIP Switches/SIP Switches Switches - DIP Switches
Number of Positions Available 8 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Other Type (Special Application)
Max Current Rating 2 amps
Max DC Voltage Rating 500 volts
Operating Temp -22 to 185 F (-30 to 85 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319764-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2-2396234-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1825057-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers