TE Connectivity DIP Switch 1571983-8

Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 8.74 MM  [.344 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 8.74 MM  [.344 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1571983-8 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1571983-8
DIP Switch 1571983-8
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 8.74 MM  [.344 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 50 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 6
  • Number of Switches : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 2.21 MM  [.087 INCH ]
  • Product Length : 8.74 MM  [.344 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 50

Product Type Features


  • Actuator Style : Recessed Rocker
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 450-1354-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1354-ND
DIP Switches 450-1354-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1230120-1571983-8 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1230120-1571983-8
Switches - DIP Switches 1230120-1571983-8
Win Source Part Number: 1230120-1571983-8 Category: Switches>DIP Switches Series: GDH Number of Positions: 6 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.091" (2.30mm) Length: 0.344" (8.75mm) Standard Package: 50 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 15719838; GDH 06S 04; GDH06S04; GDH06S04.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: GDH06S04,2266-157198 3-8,450-1354 Base Product Number: 1571983

Win Source Part Number: 1230120-1571983-8
Category: Switches>DIP Switches
Series: GDH
Number of Positions: 6
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.091" (2.30mm)
Length: 0.344" (8.75mm)
Standard Package: 50
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 15719838; GDH 06S 04; GDH06S04; GDH06S04.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: GDH06S04,2266-1571983-8,450-1354
Base Product Number: 1571983

Buy Now Datasheet
Switches - DIP Switches 1571983-8
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1571983-8 450-1354-ND 1230120-1571983-8 1571983-8
Product Name DIP Switch DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Slide Actuator(s)
Number of Positions Available 6 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 50 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396234-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1825008-2 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
4 suppliers