TE Connectivity DIP Switch 1825360-6

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Actuator Style : Slide Actuator, Extended Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Actuator Style : Slide Actuator, Extended Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825360-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825360-6
DIP Switch 1825360-6
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 15 Product Type Features Actuator Style : Slide Actuator, Extended Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 27.38 MM  [1.078 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 15

Product Type Features


  • Actuator Style : Slide Actuator, Extended Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP & SIP Switches - 7455160P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7455160P
DIP & SIP Switches 7455160P
TE Connectivity 1825360-6 DIP Switch

TE Connectivity 1825360-6 DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 7455160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7455160
Rotary Encoded DIP Switches 7455160
TE Connectivity 1825360-6

TE Connectivity 1825360-6

Supplier's Site
DIP & SIP Switches - 1647908 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1647908
DIP & SIP Switches 1647908
TE Connectivity 1825360-6 DIP Switch

TE Connectivity 1825360-6 DIP Switch

Supplier's Site
DIP Switches - 1825360-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
DIP Switches
1825360-6
DIP Switches 1825360-6
10 POS DIP SWITCH

10 POS DIP SWITCH

Buy Now
Dip Switch, 10Pos, Spst, Slide Rohs Compliant Alcoswitch Te Connectivity - 70AH7216 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Spst, Slide Rohs Compliant Alcoswitch Te Connectivity
70AH7216
Dip Switch, 10Pos, Spst, Slide Rohs Compliant Alcoswitch Te Connectivity 70AH7216
DIP SWITCH, 10POS, SPST, SLIDE ROHS COMPLIANT: YES

DIP SWITCH, 10POS, SPST, SLIDE ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
1825360-6
DIP Switches / SIP Switches 1825360-6
DIP Switches / SIP Switches ADE10A04=10 POS DIP SWITCH

DIP Switches / SIP Switches ADE10A04=10 POS DIP SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825360-6 7455160P 7455160 1825360-6 70AH7216 1825360-6
Product Name DIP Switch DIP & SIP Switches Rotary Encoded DIP Switches DIP Switches Dip Switch, 10Pos, Spst, Slide Rohs Compliant Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 10 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-2396234-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers