TE Connectivity Busbars & Terminals 2050842-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 1.55 - 2.1 MM  [.061 - .082 INCH ] Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 16, 17 Wire Size Search (MMSQ) : .75, .85, 1 Electrical Characteristics Nominal Voltage Architecture (V) : 20 Number of Common Outputs : 1 Housing Features Centerline (Pitch) : 21 MM  [.82 INCH ] Operation/Applicatio n Circuit Application : Power Vibration Class Level : 10G Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 1.55 - 2.1 MM  [.061 - .082 INCH ] Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 16, 17 Wire Size Search (MMSQ) : .75, .85, 1 Electrical Characteristics Nominal Voltage Architecture (V) : 20 Number of Common Outputs : 1 Housing Features Centerline (Pitch) : 21 MM  [.82 INCH ] Operation/Applicatio n Circuit Application : Power Vibration Class Level : 10G Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 2050842-1 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
2050842-1
Busbars & Terminals 2050842-1
Contact Features Contact Current Rating (Max) (AMP) : 15 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 1.55 - 2.1 MM  [.061 - .082 INCH ] Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 17 Wire Size Search (AWG) : 16, 17 Wire Size Search (MMSQ) : .75, .85, 1 Electrical Characteristics Nominal Voltage Architecture (V) : 20 Number of Common Outputs : 1 Housing Features Centerline (Pitch) : 21 MM  [.82 INCH ] Operation/Applicatio n Circuit Application : Power Vibration Class Level : 10G Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Interface Plating : Tin (Sn)

Dimensions


  • Compatible Insulation Diameter Range : 1.55 - 2.1 MM  [.061 - .082 INCH ]
  • Wire Size (MMSQ) : .75 - 1
  • Wire Size (AWG) : 18 - 17
  • Wire Size Search (AWG) : 16, 17
  • Wire Size Search (MMSQ) : .75, .85, 1

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 20
  • Number of Common Outputs : 1

Housing Features


  • Centerline (Pitch) : 21 MM  [.82 INCH ]

Operation/Application


  • Circuit Application : Power
  • Vibration Class Level : 10G

Other


  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 2050842-1
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1599560-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 18 amps
View Details
Busbars & Terminals - 2-880490-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details