TE Connectivity Busbars & Terminals 2-880492-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 28 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 28 Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.129 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 2.5, 4, 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 28 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 28 Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.129 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 2.5, 4, 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 2-880492-2 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
2-880492-2
Busbars & Terminals 2-880492-2
Contact Features Contact Current Rating (Max) (AMP) : 28 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 28 Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.129 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 2.5, 4, 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 28
  • Interface Plating : Tin (Sn)
  • Typical Current Rating (AMP) : 28

Dimensions


  • Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.129 - .177 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 13 - 11
  • Wire Size Search (AWG) : 12, 13, 11
  • Wire Size Search (MMSQ) : 2.5, 4, 3

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Operation/Application


  • Circuit Application : Power
  • Vibration Class Level : 3G

Other


  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Primary Locking Feature : Locking Lance

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 2-880492-2
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989860-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars & Terminals - 4-880490-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details