TE Connectivity Chokes 1879855-6

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .45 Impedance (OHM) : 300 Product Type Features Package Size Code : 0402
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .45 Impedance (OHM) : 300 Product Type Features Package Size Code : 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1879855-6 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .45 Impedance (OHM) : 300 Product Type Features Package Size Code : 0402

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .45
  • Impedance (OHM) : 300

Product Type Features


  • Package Size Code : 0402
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1879855-6
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers