TE Connectivity High Frequency & RF Inductors 1624049-2

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1050 DC Resistance (OHM) : .16 Inductance (MICHEN) : .27 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .43 Other Inductor Quality Factor : 33 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1050 DC Resistance (OHM) : .16 Inductance (MICHEN) : .27 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .43 Other Inductor Quality Factor : 33 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1624049-2
High Frequency & RF Inductors 1624049-2
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1050 DC Resistance (OHM) : .16 Inductance (MICHEN) : .27 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .43 Other Inductor Quality Factor : 33 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 2.8 MM  [.11 INCH ]
  • Product Length : 7 MM  [.275 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1050
  • DC Resistance (OHM) : .16
  • Inductance (MICHEN) : .27
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .43

Other


  • Inductor Quality Factor : 33

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet
Inductor, 0.27Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.27Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8836
Inductor, 0.27Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8836
INDUCTOR, 0.27UH, AXIAL; Product Range:SC30 Series; Inductance:270nH; DC Current Rating:1.05A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes

INDUCTOR, 0.27UH, AXIAL; Product Range:SC30 Series; Inductance:270nH; DC Current Rating:1.05A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1624049-2 25M8836
Product Name High Frequency & RF Inductors Inductor, 0.27Uh, Axial; Product Range Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH 0.2700 microH
Inductance Tolerance 5 (+/- %) 10 (+/- %)
DCR 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Molded SMD Inductors - 1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details