TE Connectivity Power Inductors 2176641-8

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2700 DC Resistance (OHM) : .0574 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2700 DC Resistance (OHM) : .0574 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176641-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176641-8
Power Inductors 2176641-8
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 2700 DC Resistance (OHM) : .0574 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2700
  • DC Resistance (OHM) : .0574
  • Inductance (MICHEN) : 4.7
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171223P
Surface Mount Inductors 171223P
Power Inductor SMD 3627C 4R7 20%

Power Inductor SMD 3627C 4R7 20%

Supplier's Site
Surface Mount Inductors - 171221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171221
Surface Mount Inductors 171221
TE Connectivity 3627575047C4R7M

TE Connectivity 3627575047C4R7M

Supplier's Site
Surface Mount Inductors - 171223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171223
Surface Mount Inductors 171223
TE Connectivity 3627575047C4R7M

TE Connectivity 3627575047C4R7M

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176641-8 171223P 171221
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0574 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627322520270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers