TE Connectivity Connector Strain Relief 1811943-1

Description
Body Features Primary Product Color : Blue Contact Features Compatible With Contact Size : 8 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : Yes Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Contact Features Compatible With Contact Size : 8 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : Yes Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1811943-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1811943-1
Connector Strain Relief 1811943-1
Body Features Primary Product Color : Blue Contact Features Compatible With Contact Size : 8 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : Yes Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Contact Features


  • Compatible With Contact Size : 8

Product Type Features


  • Compatible With RF Cable Type : Quad Cable
  • Sealable : Yes
  • Strain Relief Accessory Type : Sealing Boot

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1811943-1
Product Name Connector Strain Relief
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747100-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 520441-1 - TE Connectivity
Specs
Material Copper
Length 0.5000 inch (12.7 mm)
View Details
Connector Strain Relief - 207241-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers