TE Connectivity Connector Strain Relief 207241-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 5.08 - 6.35 MM , 6.35 - 8.89 MM  [.2 - .25 INCH , .25 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 5.08 - 6.35 MM , 6.35 - 8.89 MM  [.2 - .25 INCH , .25 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 207241-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
207241-1
Connector Strain Relief 207241-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 5.08 - 6.35 MM , 6.35 - 8.89 MM  [.2 - .25 INCH , .25 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 5.08 - 6.35 MM , 6.35 - 8.89 MM  [.2 - .25 INCH , .25 - .35 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 17

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Boot, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity - 87F4105 - Newark, An Avnet Company
Chicago, IL, United States
Cable Boot, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
87F4105
Cable Boot, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity 87F4105
CABLE BOOT, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors; Accessory Type:Cable Boot RoHS Compliant: Yes

CABLE BOOT, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors; Accessory Type:Cable Boot RoHS Compliant: Yes

Supplier's Site
Cable Boot, Size 17, Plastic; Connector Shell Size Amp Te Connectivity - 46Y9250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Boot, Size 17, Plastic; Connector Shell Size Amp Te Connectivity
46Y9250
Cable Boot, Size 17, Plastic; Connector Shell Size Amp Te Connectivity 46Y9250
CABLE BOOT, SIZE 17, PLASTIC; Connector Shell Size:17; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

CABLE BOOT, SIZE 17, PLASTIC; Connector Shell Size:17; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 207241-1 87F4105
Product Name Connector Strain Relief Cable Boot, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-5745174-7 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-2308348-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 2-2308348-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 5206478-2 - TE Connectivity
Specs
Material Polypropylene
View Details