TE Connectivity Connector Strain Relief 520441-1

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 16 Dimensions Compatible Insulation Diameter Range : 6.65 - 8 MM  [.262 - .315 INCH ] Product Length : 12.7 MM  [.5 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 16 Dimensions Compatible Insulation Diameter Range : 6.65 - 8 MM  [.262 - .315 INCH ] Product Length : 12.7 MM  [.5 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520441-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520441-1
Connector Strain Relief 520441-1
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 16 Dimensions Compatible Insulation Diameter Range : 6.65 - 8 MM  [.262 - .315 INCH ] Product Length : 12.7 MM  [.5 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Configuration Features


  • Number of Positions : 16

Dimensions


  • Compatible Insulation Diameter Range : 6.65 - 8 MM  [.262 - .315 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520441-1
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206062-7 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details