TE Connectivity Module Components 1801618-1

Description
Body Features Secondary Locking : No Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Mini Relay Component Type : Relay Holder Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Mini Relay Component Type : Relay Holder Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 1801618-1 - TE Connectivity
Berwyn, PA, United States
Module Components
1801618-1
Module Components 1801618-1
Body Features Secondary Locking : No Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Mini Relay Component Type : Relay Holder Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Positions : 9
  • Number of Relays (Minimum) : 1

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Vibration Class Level : 3G

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Compatible With Relay Type : Mini Relay
  • Component Type : Relay Holder
  • Primary Locking Feature : Locking Lance

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 1801618-1
Product Name Module Components
Voltage 12
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Module Components - 282159-1 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details