TE Connectivity Connector Strain Relief 1996544-1

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Configuration Features Number of Positions : 12 Mechanical Attachment Thread Size : 6 - 32 UNC - 3A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Seal Boot Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Configuration Features Number of Positions : 12 Mechanical Attachment Thread Size : 6 - 32 UNC - 3A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Seal Boot Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1996544-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1996544-1
Connector Strain Relief 1996544-1
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Configuration Features Number of Positions : 12 Mechanical Attachment Thread Size : 6 - 32 UNC - 3A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Seal Boot Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 12

Mechanical Attachment


  • Thread Size : 6 - 32 UNC - 3A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Seal Boot Retention
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1996544-1
Product Name Connector Strain Relief
Material Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1445856-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 213621-3 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745171-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details