TE Connectivity Connector Strain Relief 173212-3

Description
Body Features Primary Product Material : Soft Copper Dimensions Compatible Cable Diameter Range : 6.4 - 7.6 MM  [.25 - .3 INCH ] Operation/Applicatio n Shielded : Yes Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Soft Copper Dimensions Compatible Cable Diameter Range : 6.4 - 7.6 MM  [.25 - .3 INCH ] Operation/Applicatio n Shielded : Yes Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 173212-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
173212-3
Connector Strain Relief 173212-3
Body Features Primary Product Material : Soft Copper Dimensions Compatible Cable Diameter Range : 6.4 - 7.6 MM  [.25 - .3 INCH ] Operation/Applicatio n Shielded : Yes Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Material : Soft Copper

Dimensions


  • Compatible Cable Diameter Range : 6.4 - 7.6 MM  [.25 - .3 INCH ]

Operation/Application


  • Shielded : Yes

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 173212-3
Product Name Connector Strain Relief
Material Soft Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604121-2 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 2-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details
Connector Strain Relief - 5088450-1 - TE Connectivity
Specs
Material PVC
Length 120 inch (3048 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details