TE Connectivity Strain Relief Cover, 13Way, Nylon; Accessory Type Amp Te Connectivity 1-643077-3

Description
STRAIN RELIEF COVER, 13WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:13Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF COVER, 13WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:13Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 13Way, Nylon; Accessory Type Amp Te Connectivity - 10H2209 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 13Way, Nylon; Accessory Type Amp Te Connectivity
10H2209
Strain Relief Cover, 13Way, Nylon; Accessory Type Amp Te Connectivity 10H2209
STRAIN RELIEF COVER, 13WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:13Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes

STRAIN RELIEF COVER, 13WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:13Positions; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 10H2209
Product Name Strain Relief Cover, 13Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 201845-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Straight; 2.5 to 8 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074407 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details