TE Connectivity Thermistors 1624358-2

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 330 Operation/Applicatio n Mode of Operation : Negative Temperature Coefficient Other Beta Value (K) : 2750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Package Size Code : 0805
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 330 Operation/Applicatio n Mode of Operation : Negative Temperature Coefficient Other Beta Value (K) : 2750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Package Size Code : 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 1624358-2 - TE Connectivity
Berwyn, PA, United States
Thermistors
1624358-2
Thermistors 1624358-2
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 330 Operation/Applicatio n Mode of Operation : Negative Temperature Coefficient Other Beta Value (K) : 2750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Package Size Code : 0805

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 2 MM  [.078 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Resistance Value (OHM) : 330

Operation/Application


  • Mode of Operation : Negative Temperature Coefficient

Other


  • Beta Value (K) : 2750

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Package Size Code : 0805
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 1624358-2
Product Name Thermistors
Resistance (@25°C) 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11026330-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC Thermistors - GA1K3A351 - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers